Manufacturer: STMicroelectronics
Win Source Part Number: 047491-T1610T-8I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB Insulated
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220AB Insulated
Logic level 16 A Triac Product overview: T1610T-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1610T-8I can be used for catalog matching and distributor lookup.
TRIAC, 16A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
TRIAC SENS GATE 800V 16A TO220AB
TRIAC SENS GATE 800V 16A TO220AB
Triacs Logic Level 16A 2500 Vrms 10 mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 047491-T1610T-8I | 497-12375-ND | 300-T1610T-8I | 03AH3360 | T1610T-8I | T1610T-8I | T1610T-8I |
| Product Name | Triacs - T1610T-8I | TRIACs | 16 A Triac | Triac, 16A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | TO-220AB Insulated | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | TO-220-3 | |
| VDRM | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 16 amps | ||||||
| IGT | 10 mA | 10 mA | 10 mA | ||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |