SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 902884-VS-25TTS12-M3
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 1.2 kV 25 A Standard Recovery Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: 25TTS12
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCRs New Input Thyristor - TO-220-e3
SCR 1.2KV 25A TO220AB
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-25TTS12-M3-ND | 902884-VS-25TTS12-M3 | VS-25TTS12-M3 | VS-25TTS12-M3 | VS-25TTS12-M3 |
| Product Name | SCRs | SCRs - Single - VS-25TTS12-M3 | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |