Manufacturer: STMicroelectronics
Win Source Part Number: 054346-T835H-6I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220
8 A - 600 V - 150°C H-series Triacs Product overview: T835H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835H-6I can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 8A TO220
TRIAC ALTERNISTOR 600V TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 054346-T835H-6I | 497-7644-5-ND | 300-T835H-6I | T835H-6I | T835H-6I | T835H-6I |
| Product Name | Triacs - T835H-6I | TRIACs | 8 A 600 V Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220-3 | |
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 8 amps | |||||
| IGT | 35 mA | 35 mA | ||||
| VGT | 1 volts | 1 volts |