TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 031682-T1650-600G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
16A Snubberless™ Triacs in D2PAK Product overview: T1650-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1650-600G-TR can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 16A D2PAK
TRIAC ALTERNISTOR 600V 16A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 497-3739-6-ND | 031682-T1650-600G-TR | 300-T1650-600G-TR | T1650-600G-TR | T1650-600G-TR |
| Product Name | TRIACs | Triacs - T1650-600G-TR | 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 16 amps | ||||
| IGT | 35 mA | 35 mA |