SCR 600V 12A Standard Recovery Surface Mount D²PAK
SCR 600V 12A D2PAK
SCRs 12A High Temp SCR 600V Vdrm 2 to 5mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | TN1205H-6G-ND | TN1205H-6G | TN1205H-6G | TN1205H-6G |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |