STMicroelectronics, Inc. 600V 1A Triac Z0109MA 5AL2

Description
TRIAC SENS GATE 600V 1A TO92 Product overview: Z0109MA 5AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MA 5AL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 1A TO92 Product overview: Z0109MA 5AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MA 5AL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Triac
300-Z0109MA 5AL2
600V 1A Triac 300-Z0109MA 5AL2
TRIAC SENS GATE 600V 1A TO92 Product overview: Z0109MA 5AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MA 5AL2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A TO92 Product overview: Z0109MA 5AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MA 5AL2 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z0109MA 5AL2 - 115604-Z0109MA 5AL2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0109MA 5AL2
115604-Z0109MA 5AL2
Triacs - Z0109MA 5AL2 115604-Z0109MA 5AL2
Manufacturer: STMicroelectronics Win Source Part Number: 115604-Z0109MA 5AL2 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 115604-Z0109MA 5AL2
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-12384-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92

Buy Now Datasheet
TRIACs - 497-12384-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1A Triacs

Triacs 1A Triacs

Buy Now Datasheet
TRIAC SENS GATE 600V 1A TO92

TRIAC SENS GATE 600V 1A TO92

Supplier's Site Datasheet
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics - 33R1564 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics
33R1564
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics 33R1564
TRIAC, 600V, 1A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 1A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Z0109MA 5AL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0109MA 5AL2
Discrete Semiconductor Products - Thyristors - TRIACs Z0109MA 5AL2
TRIAC SENS GATE 600V 1A TO92

TRIAC SENS GATE 600V 1A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs
Product Number 300-Z0109MA 5AL2 115604-Z0109MA 5AL2 497-12384-1-ND Z0109MA 5AL2 Z0109MA 5AL2 33R1564 Z0109MA 5AL2
Product Name 600V 1A Triac Triacs - Z0109MA 5AL2 TRIACs Triacs TRIACs Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type Tape & Reel (TR) TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA)
Pin Count 3 3
VDRM 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps
Unlock Full Specs
to access all available technical data