TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB Insulated
TRIAC, 600V, 16A, TO-2220AB-3 ROHS COMPLIANT: YES
16A LOGIC LEVEL TRIAC FOR LED LI
TRIAC SENS GATE 600V 16A TO220AB
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 497-T1605G-6I-ND | 2133380 | 47AK7101 | T1605G-6I | T1605G-6I |
| Product Name | TRIACs | TRIACs | Triac, 600V, 16A, To-2220Ab-3 Rohs Compliant Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Pin Count | 3 |