STMicroelectronics, Inc. SCRs TN5015H-6I

Description
SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated
Request a Quote Datasheet
Description
SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-17606-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated

SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1376702-TN5015H-6I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376702-TN5015H-6I
Discrete Semiconductor Products - Thyristors - SCRs 1376702-TN5015H-6I
Win Source Part Number: 1376702-TN5015H-6I Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220AB Insulated Base Product Number: TN5015 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 493A, 450A Current - Gate Trigger (Igt) (Max): 15 mA Current - Hold (Ih) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.65 V Current - On State (It (AV)) (Max): 30 A Current - Off State (Max): 10 µA SCR Type: Standard Recovery

Win Source Part Number: 1376702-TN5015H-6I
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Insulated
Base Product Number: TN5015
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 50 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 493A, 450A
Current - Gate Trigger (Igt) (Max): 15 mA
Current - Hold (Ih) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.65 V
Current - On State (It (AV)) (Max): 30 A
Current - Off State (Max): 10 µA
SCR Type: Standard Recovery

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs High temperature 50A SCRs

SCRs High temperature 50A SCRs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN5015H-6I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN5015H-6I
Discrete Semiconductor Products - Thyristors - SCRs TN5015H-6I
SCR 600V 50A TO220AB

SCR 600V 50A TO220AB

Supplier's Site
SCR 600V 50A TO220AB

SCR 600V 50A TO220AB

Supplier's Site Datasheet
Thyristor, 50A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 33AC3349 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 50A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
33AC3349
Thyristor, 50A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 33AC3349
THYRISTOR, 50A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:30A; On State RMS Current IT(rms):50A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

THYRISTOR, 50A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:30A; On State RMS Current IT(rms):50A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-17606-ND 1376702-TN5015H-6I TN5015H-6I TN5015H-6I TN5015H-6I 33AC3349
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 50A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-220; TO-220-3 Tube TO-220-3 TO-220-3 TO-220; TO-220AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details