STMicroelectronics, Inc. 20 A 600 V Triac T2050H-6G-TR

Description
20 A - 600 V - 150 °C H-series Triacs in D2PAK Product overview: T2050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2050H-6G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 A - 600 V - 150 °C H-series Triacs in D2PAK Product overview: T2050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2050H-6G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20 A 600 V Triac
300-T2050H-6G-TR
20 A 600 V Triac 300-T2050H-6G-TR
20 A - 600 V - 150 °C H-series Triacs in D2PAK Product overview: T2050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2050H-6G-TR can be used for catalog matching and distributor lookup.

20 A - 600 V - 150 °C H-series Triacs in D2PAK Product overview: T2050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2050H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T2050H-6G-TR - 351256-T2050H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2050H-6G-TR
351256-T2050H-6G-TR
Triacs - T2050H-6G-TR 351256-T2050H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 351256-T2050H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 20A Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 351256-T2050H-6G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 20A
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-17285-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 20A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 20A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-17285-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 20A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 20A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-17285-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 20A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 20A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T2050H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2050H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T2050H-6G-TR
TRIAC ALTERNISTOR 600V 20A D2PAK

TRIAC ALTERNISTOR 600V 20A D2PAK

Supplier's Site
Triac, 700V, 20A, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 33AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 700V, 20A, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
33AC3438
Triac, 700V, 20A, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 33AC3438
TRIAC, 700V, 20A, TO-263; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):20A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:-; Peak Non RoHS Compliant: Yes

TRIAC, 700V, 20A, TO-263; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):20A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:-; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V 20A D2PAK

TRIAC ALTERNISTOR 600V 20A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs High-temperature 20A Triacs

Triacs High-temperature 20A Triacs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 300-T2050H-6G-TR 351256-T2050H-6G-TR 497-17285-6-ND T2050H-6G-TR 33AC3438 T2050H-6G-TR T2050H-6G-TR
Product Name 20 A 600 V Triac Triacs - T2050H-6G-TR TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 700V, 20A, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics TRIACs Triacs
Pin Count 3
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
VDRM 600 volts 600 volts 600 volts
ITSM 20 amps
Unlock Full Specs
to access all available technical data