SCR 800V 55A Standard Recovery Through Hole TO-247AC
SCR THYRISTOR, 55A, 800V, TO-247AC-3; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCR 800V 55A TO247AC
SCRs New Input Thyristor - TO-247-e3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 112-VS-40TPS08A-M3-ND | 43X2286 | VS-40TPS08A-M3 | VS-40TPS08A-M3 | VS-40TPS08A-M3 |
| Product Name | SCRs | Scr Thyristor, 55A, 800V, To-247Ac-3; Peak Repetitive Off State Voltage Vishay | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-247-3 | TO-247AC | TO-247-3 | TO-247-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Pin Count | 3 |