STMicroelectronics, Inc. Thyristors TXN625RG

Description
Thyristor SCR 600V 25A Standard TO220iso
Request a Quote Datasheet
Description
Thyristor SCR 600V 25A Standard TO220iso
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 8290469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8290469P
Thyristors 8290469P
Thyristor SCR 600V 25A Standard TO220iso

Thyristor SCR 600V 25A Standard TO220iso

Supplier's Site
Thyristors - 8290469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8290469
Thyristors 8290469
Thyristor SCR 600V 25A Standard TO220iso

Thyristor SCR 600V 25A Standard TO220iso

Supplier's Site
Thyristors - 1688046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1688046
Thyristors 1688046
Thyristor SCR 600V 25A Standard TO220iso

Thyristor SCR 600V 25A Standard TO220iso

Supplier's Site
SCRs - Single - TXN625RG - 213610-TXN625RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TXN625RG
213610-TXN625RG
SCRs - Single - TXN625RG 213610-TXN625RG
Manufacturer: STMicroelectronics Win Source Part Number: 213610-TXN625RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Insulated Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 213610-TXN625RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB Insulated
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - 497-TXN625RG-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole TO-220AB Insulated

SCR 600V 25A Standard Recovery Through Hole TO-220AB Insulated

Buy Now Datasheet
SCR 600V 25A TO220AB

SCR 600V 25A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs Standard 25A 600V 40 mA TO-220AB SCR

SCRs Standard 25A 600V 40 mA TO-220AB SCR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TXN625RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TXN625RG
Discrete Semiconductor Products - Thyristors - SCRs TXN625RG
SCR 600V 25A TO220AB

SCR 600V 25A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 8290469P 8290469 213610-TXN625RG 497-TXN625RG-ND TXN625RG TXN625RG TXN625RG
Product Name Thyristors Thyristors SCRs - Single - TXN625RG SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR; SCR Scr SCR SCR SCR SCR
Package Type TO-220; TO-220 TO-220; To-220ab TO-220AB Insulated TO-220; TO-220-3 Full Pack TO-220-3 Full Pack TO-220-3 Full Pack
Standards and Certifications RoHS RoHS
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B523SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details