TRIAC Standard 800V 25A Surface Mount D²PAK
TRIAC Standard 800V 25A Surface Mount D²PAK
TRIAC Standard 800V 25A Surface Mount D²PAK
Win Source Part Number: 1339126-T2535T-8G-TR
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Series: ECOPACK®2
Package: Tape & Reel
Standard Package: 1,000
Configuration: Single
Voltage - Off State: 800 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A
Triac Type: Standard
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: T2535
Current - On State (It (RMS) ) (Max): 25 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 35 mA
TRIAC 800V 25A D2PAK Product overview: T2535T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2535T-8G-TR can be used for catalog matching and distributor lookup.
25 A - 800 V - T-SERIES TRIAC IN
TRIAC 800V 25A D2PAK
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 2108757 | 497-T2535T-8G-TR-ND | 1339126-T2535T-8G-TR | 300-T2535T-8G-TR | T2535T-8G-TR | T2535T-8G-TR |
| Product Name | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | 800V 25A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| Package Type | TO-263 | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel | Tape & Reel (TR) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Pin Count | 4 | 3 | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 800 volts | 800 volts | 800 volts |