STMicroelectronics, Inc. TRIACs T1235H-6G

Description
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-18652-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T1235H-6G - 814148-T1235H-6G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1235H-6G
814148-T1235H-6G
Triacs - T1235H-6G 814148-T1235H-6G
Manufacturer: STMicroelectronics Win Source Part Number: 814148-T1235H-6G Packaging: Tube Mounting Style: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: T1235

Manufacturer: STMicroelectronics
Win Source Part Number: 814148-T1235H-6G
Packaging: Tube
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: T1235

Buy Now
Singapore, Singapore
12 A 600 V Triac
300-T1235H-6G
12 A 600 V Triac 300-T1235H-6G
12 A - 600 V - 150 °C H-series Triacs Product overview: T1235H-6G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-6G can be used for catalog matching and distributor lookup.

12 A - 600 V - 150 °C H-series Triacs Product overview: T1235H-6G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1235H-6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235H-6G
Discrete Semiconductor Products - Thyristors - TRIACs T1235H-6G
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 12A Triacs

Triacs Hi temp 12A Triacs

Buy Now Datasheet
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics - 50P8831 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics
50P8831
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics 50P8831
Triac, 600 V, 35 mA, 12 A, 120 A, 35 mA, 1 V RoHS Compliant: Yes

Triac, 600 V, 35 mA, 12 A, 120 A, 35 mA, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 497-18652-ND 814148-T1235H-6G 300-T1235H-6G T1235H-6G T1235H-6G T1235H-6G 50P8831
Product Name TRIACs Triacs - T1235H-6G 12 A 600 V Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts
ITSM 12 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data