Vishay Precision Group SCRs VS-25TTS12PBF

Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-25TTS12PBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3

SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
SCRs - Single - VS-25TTS12PBF - 1279809-VS-25TTS12PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-25TTS12PBF
1279809-VS-25TTS12PBF
SCRs - Single - VS-25TTS12PBF 1279809-VS-25TTS12PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279809-VS-25TTS12PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.25V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): CR20F-24; VS-25TTS12-M3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279809-VS-25TTS12PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 45mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.25V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): CR20F-24; VS-25TTS12-M3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs RECOMMENDED ALT 78-VS-25TTS12-M3

SCRs RECOMMENDED ALT 78-VS-25TTS12-M3

Buy Now Datasheet
SCR 1.2KV 25A TO220AB

SCR 1.2KV 25A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-25TTS12PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25TTS12PBF
Discrete Semiconductor Products - Thyristors - SCRs VS-25TTS12PBF
SCR 1.2KV 25A TO220AB

SCR 1.2KV 25A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-25TTS12PBF-ND 1279809-VS-25TTS12PBF VS-25TTS12PBF VS-25TTS12PBF VS-25TTS12PBF
Product Name SCRs SCRs - Single - VS-25TTS12PBF SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010025FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Discs - T1503NH80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T15040L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details