TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 037832-T1210T-6I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 95A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
12A Snubberless™ Triacs Product overview: T1210T-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-6I can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 12A TO220
Triacs Snubless logic level standard 12 A TRIACs
TRIAC SENS GATE 600V 12A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-8905-5-ND | 037832-T1210T-6I | 300-T1210T-6I | T1210T-6I | T1210T-6I | T1210T-6I |
| Product Name | TRIACs | Triacs - T1210T-6I | 12A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220AB | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 12 amps | |||||
| IGT | 10 mA | 10 mA |