STMicroelectronics, Inc. 40A Triac TPDV1240RG

Description
40A high-voltage Triacs Product overview: TPDV1240RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1240RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40A high-voltage Triacs Product overview: TPDV1240RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1240RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A high-voltage Triacs Product overview: TPDV1240RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1240RG can be used for catalog matching and distributor lookup.

40A high-voltage Triacs Product overview: TPDV1240RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV1240RG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-3794-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 1.2kV 40A Through Hole TOP3

TRIAC Alternistor - Snubberless 1.2kV 40A Through Hole TOP3

Buy Now Datasheet
TRIACs - 6870987 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870987
TRIACs 6870987
TRIAC 40A 1200V TOP3

TRIAC 40A 1200V TOP3

Supplier's Site
TRIACs - 6870987P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870987P
TRIACs 6870987P
TRIAC 40A 1200V TOP3

TRIAC 40A 1200V TOP3

Supplier's Site
TRIACs - 1686659 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686659
TRIACs 1686659
TRIAC 40A 1200V TOP3

TRIAC 40A 1200V TOP3

Supplier's Site
Triacs - TPDV1240RG - 037376-TPDV1240RG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TPDV1240RG
037376-TPDV1240RG
Triacs - TPDV1240RG 037376-TPDV1240RG
Manufacturer: STMicroelectronics Win Source Part Number: 037376-TPDV1240RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 1200V (1.2kV) Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 200mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 350A, 370A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037376-TPDV1240RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 1200V (1.2kV)
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 200mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A, 370A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIAC ALTERNISTOR 1.2KV 40A TOP3

TRIAC ALTERNISTOR 1.2KV 40A TOP3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 40 A 1200 Volt

Triacs 40 A 1200 Volt

Buy Now Datasheet
Triac, 1.2Kv, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics - 57P3826 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 1.2Kv, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics
57P3826
Triac, 1.2Kv, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics 57P3826
TRIAC, 1.2kV, 40A, TOP-3; Peak Repetitive Off State Voltage:1.2kV; On State RMS Current:40A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:350A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 1.2kV, 40A, TOP-3; Peak Repetitive Off State Voltage:1.2kV; On State RMS Current:40A; Triac Case Style:TOP-3; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:350A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - TPDV1240RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
TPDV1240RG
Discrete Semiconductor Products - Thyristors - TRIACs TPDV1240RG
TRIAC ALTERNISTOR 1.2KV 40A TOP3

TRIAC ALTERNISTOR 1.2KV 40A TOP3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
TPDV1240RG
Triode/MOS Tube/Transistor >> TRIACs TPDV1240RG
TO-3P-3 TRIACs ROHS

TO-3P-3 TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 300-TPDV1240RG 497-3794-5-ND 6870987 6870987P 037376-TPDV1240RG TPDV1240RG TPDV1240RG 57P3826 TPDV1240RG TPDV1240RG
Product Name 40A Triac TRIACs TRIACs TRIACs Triacs - TPDV1240RG TRIACs Triacs Triac, 1.2Kv, 40A, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
VRRM 1200 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pd 2000 milliwatts
Package Type TOP-3 Top3 TOP TOP3 TOP-3 TOP-3 TOP-3 TO-3P
Unlock Full Specs
to access all available technical data