TRIAC Logic - Sensitive Gate 800V 8A Surface Mount D²PAK
Win Source Part Number: 1376686-T810T-8G
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: T810
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 8 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Current - Gate Trigger (Igt) (Max): 10 mA
TRIAC SENS GATE 800V 8A D2PAK Product overview: T810T-8G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810T-8G can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 8A D2PAK
TRIAC, 800V, 8A, TO-263 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-T810T-8G-ND | 1376686-T810T-8G | 300-T810T-8G | T810T-8G | 93AH0519 | T810T-8G |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | 800V 8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 8A, To-263 Rohs Compliant Stmicroelectronics | TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 8 amps | 8 amps |