STMicroelectronics, Inc. TRIACs T810H-6T

Description
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-9012-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220

Buy Now Datasheet
Triacs - T810H-6T - 898964-T810H-6T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T810H-6T
898964-T810H-6T
Triacs - T810H-6T 898964-T810H-6T
Manufacturer: STMicroelectronics Win Source Part Number: 898964-T810H-6T Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 8 A Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: T810 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: T810H6T, 497-9012-5, -497-9012-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898964-T810H-6T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 8 A Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: T810
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: T810H6T, 497-9012-5, -497-9012-5

Buy Now Datasheet
Singapore, Singapore
8 A 600 V Triac
300-T810H-6T
8 A 600 V Triac 300-T810H-6T
8 A - 600 V - 150°C Logic Level H-Series Triacs Product overview: T810H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810H-6T can be used for catalog matching and distributor lookup.

8 A - 600 V - 150°C Logic Level H-Series Triacs Product overview: T810H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810H-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T810H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T810H-6T
Discrete Semiconductor Products - Thyristors - TRIACs T810H-6T
TRIAC SENS GATE 600V 8A TO220

TRIAC SENS GATE 600V 8A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs
T810H-6T
Triacs T810H-6T
Triacs Sensitive 8 A High Temperature

Triacs Sensitive 8 A High Temperature

Buy Now Datasheet
TRIACs T810H-6T
TRIAC SENS GATE 600V 8A TO220AB

TRIAC SENS GATE 600V 8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number 497-9012-5-ND 898964-T810H-6T 300-T810H-6T T810H-6T T810H-6T T810H-6T
Product Name TRIACs Triacs - T810H-6T 8 A 600 V Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs
Package Type TO-220; TO-220-3 TO-220 TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS
VRRM 600 volts
Unlock Full Specs
to access all available technical data