STMicroelectronics, Inc. Diacs, Sidacs - SMDB3 SMDB3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 029345-SMDB3 Packaging: Reel - TR Voltage - Breakover: 28 to 36V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 029345-SMDB3 Packaging: Reel - TR Voltage - Breakover: 28 to 36V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diacs, Sidacs - SMDB3 - 029345-SMDB3 - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - SMDB3
029345-SMDB3
Diacs, Sidacs - SMDB3 029345-SMDB3
Manufacturer: STMicroelectronics Win Source Part Number: 029345-SMDB3 Packaging: Reel - TR Voltage - Breakover: 28 to 36V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 029345-SMDB3
Packaging: Reel - TR
Voltage - Breakover: 28 to 36V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Lighting, Power Management

Buy Now Datasheet
DIACs, SIDACs - 497-3148-6-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-3148-6-ND
DIACs, SIDACs 497-3148-6-ND
Diac/Sidac Thyristor 28 ~ 36V SOT-23-3

Diac/Sidac Thyristor 28 ~ 36V SOT-23-3

Buy Now Datasheet
DIACs, SIDACs - 497-3148-1-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-3148-1-ND
DIACs, SIDACs 497-3148-1-ND
Diac/Sidac Thyristor 28 ~ 36V SOT-23-3

Diac/Sidac Thyristor 28 ~ 36V SOT-23-3

Buy Now Datasheet
DIACs, SIDACs - 497-3148-2-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
497-3148-2-ND
DIACs, SIDACs 497-3148-2-ND
Diac/Sidac Thyristor 28 ~ 36V SOT-23-3

Diac/Sidac Thyristor 28 ~ 36V SOT-23-3

Buy Now Datasheet
DIACs, SIDACs - SMDB3 - ODG (Origin Data Global)
Shenzhen, China
DIACs, SIDACs
SMDB3
DIACs, SIDACs SMDB3
DIAC 28-36V 1A SOT23-3

DIAC 28-36V 1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - SMDB3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
SMDB3
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs SMDB3
DIAC 28-36V 1A SOT23-3

DIAC 28-36V 1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Diacs
SMDB3
Diacs SMDB3
Diacs 32 Volt Trigger

Diacs 32 Volt Trigger

Buy Now Datasheet
Diac / Sidac, 28 V, 36 V, 50 A, Sot-23, 3 Rohs Compliant Stmicroelectronics - 50P8726 - Newark, An Avnet Company
Chicago, IL, United States
Diac / Sidac, 28 V, 36 V, 50 A, Sot-23, 3 Rohs Compliant Stmicroelectronics
50P8726
Diac / Sidac, 28 V, 36 V, 50 A, Sot-23, 3 Rohs Compliant Stmicroelectronics 50P8726
DIAC / SIDAC, 28 V, 36 V, 50 A, SOT-23, 3 ROHS COMPLIANT: YES

DIAC / SIDAC, 28 V, 36 V, 50 A, SOT-23, 3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Diac, 32V, Sot-23; Breakover Voltage Min Stmicroelectronics - 57P0322 - Newark, An Avnet Company
Chicago, IL, United States
Diac, 32V, Sot-23; Breakover Voltage Min Stmicroelectronics
57P0322
Diac, 32V, Sot-23; Breakover Voltage Min Stmicroelectronics 57P0322
DIAC, 32V, SOT-23; Breakover Voltage Min:28V; Breakover Voltage Max:36V; Breakover Current Max:50µA; Diac / Sidac Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

DIAC, 32V, SOT-23; Breakover Voltage Min:28V; Breakover Voltage Max:36V; Breakover Current Max:50µA; Diac / Sidac Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 029345-SMDB3 497-3148-6-ND SMDB3 SMDB3 SMDB3 50P8726 57P0322
Product Name Diacs, Sidacs - SMDB3 DIACs, SIDACs DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Diacs Diac / Sidac, 28 V, 36 V, 50 A, Sot-23, 3 Rohs Compliant Stmicroelectronics Diac, 32V, Sot-23; Breakover Voltage Min Stmicroelectronics
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac Diac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 201649392 - Radwell International
Specs
Thyristor Type SCR
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B664SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details