STMicroelectronics, Inc. TRIACs T1635H-6I

Description
STMicroelectronics, T1635H-6I
Request a Quote Datasheet
Description
STMicroelectronics, T1635H-6I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 8107449 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8107449
TRIACs 8107449
STMicroelectronics, T1635H-6I

STMicroelectronics, T1635H-6I

Supplier's Site
TRIACs - 8107449P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8107449P
TRIACs 8107449P
STMicroelectronics, T1635H-6I

STMicroelectronics, T1635H-6I

Supplier's Site
TRIACs - 1687888 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1687888
TRIACs 1687888
STMicroelectronics, T1635H-6I

STMicroelectronics, T1635H-6I

Supplier's Site
Singapore, Singapore
16 A 600 V Triac
300-T1635H-6I
16 A 600 V Triac 300-T1635H-6I
16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6I can be used for catalog matching and distributor lookup.

16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-7634-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

Buy Now Datasheet
Triacs - T1635H-6I - 054069-T1635H-6I - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1635H-6I
054069-T1635H-6I
Triacs - T1635H-6I 054069-T1635H-6I
Manufacturer: STMicroelectronics Win Source Part Number: 054069-T1635H-6I Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054069-T1635H-6I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 16A Triacs

Triacs Hi temp 16A Triacs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1635H-6I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635H-6I
Discrete Semiconductor Products - Thyristors - TRIACs T1635H-6I
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 8107449 8107449P 300-T1635H-6I 497-7634-5-ND 054069-T1635H-6I T1635H-6I T1635H-6I T1635H-6I
Product Name TRIACs TRIACs 16 A 600 V Triac TRIACs Triacs - T1635H-6I TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220; TO-220 TO-220-3 TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
Pin Count 3 3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data