STMicroelectronics, Inc. Triacs - T1035H-6G-TR T1035H-6G-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054320-T1035H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054320-T1035H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T1035H-6G-TR - 054320-T1035H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1035H-6G-TR
054320-T1035H-6G-TR
Triacs - T1035H-6G-TR 054320-T1035H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054320-T1035H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054320-T1035H-6G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-8056-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-8056-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-8056-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
10 A 600 V Triac
300-T1035H-6G-TR
10 A 600 V Triac 300-T1035H-6G-TR
10 A - 600 V - 150 °C H-series Triacs Product overview: T1035H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1035H-6G-TR can be used for catalog matching and distributor lookup.

10 A - 600 V - 150 °C H-series Triacs Product overview: T1035H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1035H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 10A Triacs

Triacs Hi temp 10A Triacs

Buy Now Datasheet
Triac, 600V, 10A, To-263-3 Rohs Compliant Stmicroelectronics - 47AK7100 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 10A, To-263-3 Rohs Compliant Stmicroelectronics
47AK7100
Triac, 600V, 10A, To-263-3 Rohs Compliant Stmicroelectronics 47AK7100
TRIAC, 600V, 10A, TO-263-3 ROHS COMPLIANT: YES

TRIAC, 600V, 10A, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site
Triode/MOS Tube/Transistor >> TRIACs - T1035H-6G-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
T1035H-6G-TR
Triode/MOS Tube/Transistor >> TRIACs T1035H-6G-TR
35mA 35mA 600V 1个双向可控硅 D2PAK TRIACs ROHS

35mA 35mA 600V 1个双向可控硅 D2PAK TRIACs ROHS

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V 10A D2PAK

TRIAC ALTERNISTOR 600V 10A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1035H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1035H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1035H-6G-TR
TRIAC ALTERNISTOR 600V 10A D2PAK

TRIAC ALTERNISTOR 600V 10A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 054320-T1035H-6G-TR 497-8056-2-ND 300-T1035H-6G-TR T1035H-6G-TR 47AK7100 T1035H-6G-TR T1035H-6G-TR T1035H-6G-TR
Product Name Triacs - T1035H-6G-TR TRIACs 10 A 600 V Triac Triacs Triac, 600V, 10A, To-263-3 Rohs Compliant Stmicroelectronics Triode/MOS Tube/Transistor >> TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 600 volts 600 volts 600 volts
ITSM 10 amps
IGT 35 mA 35 mA 35 mA
VGT 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data