STMicroelectronics, Inc. TRIACs T810-800B-TR

Description
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-12379-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-12379-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-12379-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
8A DPAK Triac
300-T810-800B-TR
8A DPAK Triac 300-T810-800B-TR
8A Logic Level Triacs in DPAK and D2PAK Product overview: T810-800B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-800B-TR can be used for catalog matching and distributor lookup.

8A Logic Level Triacs in DPAK and D2PAK Product overview: T810-800B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-800B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - T810-800B-TR - 1105192-T810-800B-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T810-800B-TR
1105192-T810-800B-TR
Triacs - T810-800B-TR 1105192-T810-800B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1105192-T810-800B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Family Name: T810-800B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Alternative Parts (Cross-Reference): FT0808ND00TR; FT0807ND00TR; Q8006DH3; Introduction Date: September 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1105192-T810-800B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Family Name: T810-800B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Alternative Parts (Cross-Reference): FT0808ND00TR; FT0807ND00TR; Q8006DH3;
Introduction Date: September 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T810-800B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T810-800B-TR
Discrete Semiconductor Products - Thyristors - TRIACs T810-800B-TR
TRIAC SENS GATE 800V 8A DPAK

TRIAC SENS GATE 800V 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8A Triacs

Triacs 8A Triacs

Buy Now Datasheet
TRIAC SENS GATE 800V 8A DPAK

TRIAC SENS GATE 800V 8A DPAK

Supplier's Site Datasheet
Triac, 800 V, 8 A, 80 A Rohs Compliant Stmicroelectronics - 33R1455 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 8 A, 80 A Rohs Compliant Stmicroelectronics
33R1455
Triac, 800 V, 8 A, 80 A Rohs Compliant Stmicroelectronics 33R1455
Triac, 800 V, 8 A, 80 A RoHS Compliant: Yes

Triac, 800 V, 8 A, 80 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 497-12379-2-ND 300-T810-800B-TR 1105192-T810-800B-TR T810-800B-TR T810-800B-TR T810-800B-TR 33R1455
Product Name TRIACs 8A DPAK Triac Triacs - T810-800B-TR Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs Triac, 800 V, 8 A, 80 A Rohs Compliant Stmicroelectronics
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK D-Pak DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
VRRM 800 volts
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data