TRIAC ALTERNISTOR 600V 8A TO220 Product overview: T835H-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835H-8T can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220
Win Source Part Number: 1376682-T835H-8T
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: T835
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 8 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 35 mA
TRIAC ALTERNISTOR 600V 8A TO220
TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-T835H-8T | 2116814 | 497-T835H-8T-ND | 1376682-T835H-8T | T835H-8T | T835H-8T | 36AJ4581 |
| Product Name | 600V 8A TO220 Triac | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 8A, To-220Ab Rohs Compliant Stmicroelectronics |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Package Type | Tube | TO-220; To-220ab | TO-220; TO-220-3 | Tube | TO-220-3 | TO-220-3 | |
| Pin Count | 3 | 3 | |||||
| VDRM | 600 volts | 600 volts | 600 volts | ||||
| ITSM | 8 amps | 8 amps |