Manufacturer: STMicroelectronics
Win Source Part Number: 043347-TS420-600H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Computers & Computer Peripherals, Portable Devices
SCR 600V 4A Sensitive Gate Through Hole TO-251 (IPAK)
THYRISTOR, 600V, 4A, IPAK-3 ROHS COMPLIANT: YES
SCR 600V 4A IPAK
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 043347-TS420-600H | 497-TS420-600H-ND | 47AK7090 | TS420-600H | TS420-600H | TS420-600H |
| Product Name | SCRs - Single - TS420-600H | SCRs | Thyristor, 600V, 4A, Ipak-3 Rohs Compliant Stmicroelectronics | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | I-Pak | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | |||
| VDRM | 600 volts | 600 volts |