Win Source Part Number: 972448-TS110-8A2
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 2,500
Current - Hold (Ih) (Max): 12 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 100 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 800 mA
Current - On State (It (RMS)) (Max): 1.25 A
Current - Off State (Max): 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-15450,-497-15450
Base Product Number: TS110
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3
SCRs High surge voltage 1.25 A SCR for circuit breaker
SCR 800V 1.25A TO92-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 972448-TS110-8A2 | 497-15450-ND | TS110-8A2 | TS110-8A2 | TS110-8A2 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |