STMicroelectronics, Inc. TRIACs T3050H-6T

Description
TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-10585-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 284A Triac
300-T3050H-6T
600V 284A Triac 300-T3050H-6T
TRIAC 600V 284A 3-Pin(3+Tab) TO-220AB Tube Product overview: T3050H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 284A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 284A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6T can be used for catalog matching and distributor lookup.

TRIAC 600V 284A 3-Pin(3+Tab) TO-220AB Tube Product overview: T3050H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 284A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 284A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376674-T3050H-6T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376674-T3050H-6T
Discrete Semiconductor Products - Thyristors - TRIACs 1376674-T3050H-6T
Win Source Part Number: 1376674-T3050H-6T Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Snubberless™ Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220 Base Product Number: T3050 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Alternistor - Snubberless Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 30 A Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Non Rep. Surge 50, 60Hz (Itsm): 270A, 284A Current - Gate Trigger (Igt) (Max): 50 mA Current - Hold (Ih) (Max): 75 mA

Win Source Part Number: 1376674-T3050H-6T
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: T3050
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 30 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 270A, 284A
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Hold (Ih) (Max): 75 mA

Buy Now Datasheet
Triac, 30A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7907 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 30A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7907
Triac, 30A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7907
TRIAC, 30A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:30A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:270A; Holding Current Max:75mA RoHS Compliant: Yes

TRIAC, 30A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:30A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:270A; Holding Current Max:75mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs SNUBBERLESS 30 A TRIACS

Triacs SNUBBERLESS 30 A TRIACS

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T3050H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T3050H-6T
Discrete Semiconductor Products - Thyristors - TRIACs T3050H-6T
TRIAC ALTERNISTOR 600V 30A TO220

TRIAC ALTERNISTOR 600V 30A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 497-10585-5-ND 300-T3050H-6T 1376674-T3050H-6T 45AC7907 T3050H-6T T3050H-6T T3050H-6T
Product Name TRIACs 600V 284A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triac, 30A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220-3 Tube TO-220; TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS RoHS
VRRM 600 volts
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data