TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220
30 A - 600 V - 150 °C H-series Triacs Product overview: T3035H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3035H-6T can be used for catalog matching and distributor lookup.
Triac, 600 V, 35 mA, 30 A, 270 A, 60 mA, 1 V RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V TO220AB
TRIAC ALTERNISTOR 600V 30A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-10583-5-ND | 300-T3035H-6T | T3035H-6T | 43T6315 | T3035H-6T | T3035H-6T |
| Product Name | TRIACs | 30 A 600 V Triac | Triacs | Triac, 600 V, 35 Ma, 30 A, 270 A, 60 Ma, 1 V Rohs Compliant Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220-3 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| VRRM | 600 volts |