Manufacturer: STMicroelectronics
Win Source Part Number: 038528-TYN840RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 25A
Current - On State (It (RMS)) (Max): 40A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
SCR 800V 40A Standard Recovery Through Hole TO-220
SCR 800V 40A TO220AB
SILICON CONTROLLED RECTIFIER, 40A I(T)RMS, 40A I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR, 40A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:35mA; Average On State Current:25A; On State RMS Current:40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:75mARoHS Compliant: Yes
Thyristor, 800 V, 35 mA, 25 A, 40 A, TO-220AB, 3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 038528-TYN840RG | 497-3792-5-ND | TYN840RG | TYN840RG | 32270837 | 57P4607 | 33R1443 | TYN840RG |
| Product Name | SCRs - Single - TYN840RG | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Thyristor, 40A, 800V, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Thyristor, 800 V, 35 Ma, 25 A, 40 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | SCR | ||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | |||
| VDRM | 800 volts | 800 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |