STMicroelectronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs TN1610H-6I

Description
Win Source Part Number: 1097700-TN1610H-6I Category: Discrete Semiconductor Products>Thyristors - SCRs Series: ECOPACK®2 Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 10 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Insulated Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TN1610H-6ITN1610H6I; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: 497-TN1610H-6I Base Product Number: TN1610
Request a Quote Datasheet
Description
Win Source Part Number: 1097700-TN1610H-6I Category: Discrete Semiconductor Products>Thyristors - SCRs Series: ECOPACK®2 Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 10 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Insulated Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TN1610H-6ITN1610H6I; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: 497-TN1610H-6I Base Product Number: TN1610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1097700-TN1610H-6I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1097700-TN1610H-6I
Discrete Semiconductor Products - Thyristors - SCRs 1097700-TN1610H-6I
Win Source Part Number: 1097700-TN1610H-6I Category: Discrete Semiconductor Products>Thyristors - SCRs Series: ECOPACK®2 Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 10 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Insulated Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TN1610H-6ITN1610H6I; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: 497-TN1610H-6I Base Product Number: TN1610

Win Source Part Number: 1097700-TN1610H-6I
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: ECOPACK®2
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Insulated
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TN1610H-6ITN1610H6I;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-TN1610H-6I
Base Product Number: TN1610

Buy Now
Thyristors - 2025568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2025568
Thyristors 2025568
TN1610H-6I, SCRs

TN1610H-6I, SCRs

Supplier's Site
Thyristors - 2025569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2025569P
Thyristors 2025569P
TN1610H-6I, SCRs

TN1610H-6I, SCRs

Supplier's Site
Thyristors - 2025569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2025569
Thyristors 2025569
TN1610H-6I, SCRs

TN1610H-6I, SCRs

Supplier's Site
SCRs - 497-TN1610H-6I-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Through Hole TO-220AB Insulated

SCR 600V 16A Standard Recovery Through Hole TO-220AB Insulated

Buy Now Datasheet
Thyristor, 600V, 16A, To-220Ab Rohs Compliant Stmicroelectronics - 82AH9172 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 16A, To-220Ab Rohs Compliant Stmicroelectronics
82AH9172
Thyristor, 600V, 16A, To-220Ab Rohs Compliant Stmicroelectronics 82AH9172
THYRISTOR, 600V, 16A, TO-220AB ROHS COMPLIANT: YES

THYRISTOR, 600V, 16A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
SCR 600V 16A TO220AB

SCR 600V 16A TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - TN1610H-6I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1610H-6I
Discrete Semiconductor Products - Thyristors - SCRs TN1610H-6I
SCR 600V 16A TO220AB

SCR 600V 16A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1097700-TN1610H-6I 2025568 497-TN1610H-6I-ND 82AH9172 TN1610H-6I TN1610H-6I
Product Name Discrete Semiconductor Products - Thyristors - SCRs Thyristors SCRs Thyristor, 600V, 16A, To-220Ab Rohs Compliant Stmicroelectronics SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR; SCR SCR SCR SCR SCR
Package Type Tube TO-220; TO-220 TO-220; TO-220-3 TO-220-3 TO-220-3
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L513 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD215N22KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details