STMicroelectronics, Inc. Triacs - T1650H-6G-TR T1650H-6G-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 136641-T1650H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 136641-T1650H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T1650H-6G-TR - 136641-T1650H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1650H-6G-TR
136641-T1650H-6G-TR
Triacs - T1650H-6G-TR 136641-T1650H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 136641-T1650H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 136641-T1650H-6G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-8061-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
16 A 600 V Triac
300-T1650H-6G-TR
16 A 600 V Triac 300-T1650H-6G-TR
16 A - 600 V - 150 °C H-series Triacs Product overview: T1650H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1650H-6G-TR can be used for catalog matching and distributor lookup.

16 A - 600 V - 150 °C H-series Triacs Product overview: T1650H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1650H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 16A Triacs

Triacs Hi temp 16A Triacs

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 16A D2PAK

TRIAC ALTERNISTOR 600V 16A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1650H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1650H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1650H-6G-TR
TRIAC ALTERNISTOR 600V 16A D2PAK

TRIAC ALTERNISTOR 600V 16A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number 136641-T1650H-6G-TR 497-8061-2-ND 300-T1650H-6G-TR T1650H-6G-TR T1650H-6G-TR T1650H-6G-TR
Product Name Triacs - T1650H-6G-TR TRIACs 16 A 600 V Triac Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 600 volts 600 volts
ITSM 16 amps
IGT 50 mA 50 mA
VGT 1 volts 1 volts
Unlock Full Specs
to access all available technical data