TRIAC Alternistor - Snubberless 1.2kV 25A Through Hole TOP3
Manufacturer: STMicroelectronics
Win Source Part Number: 054126-TPDV1225RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 1200V (1.2kV)
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 230A, 250A
Triac Type: Alternistor - Snubberless
Family Name: TPDV1225
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Alternative Parts (Cross-Reference): CLA60MT1200NHR; CLA60MT1200NHB; TPDV1225;
Introduction Date: August 21, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Triac, Alternistor, 1200 V, 150 mA, 25 A, 390 A, 50 mA, 1.5 V RoHS Compliant: Yes
TRIAC ALTERNISTOR 1.2KV 25A TOP3
TRIAC ALTERNISTOR 1.2KV 25A TOP3
Triacs 25A High Volt Triac 1200V 150mA IGT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-3791-5-ND | 6870990 | 6870990P | 054126-TPDV1225RG | 21M5304 | TPDV1225RG | TPDV1225RG | TPDV1225RG |
| Product Name | TRIACs | TRIACs | TRIACs | Triacs - TPDV1225RG | Triac, Alternistor, 1200 V, 150 Ma, 25 A, 390 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TOP-3 | Top3 | TOP | TOP3 | TOP-3 | TOP-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Pin Count | 3 | 3 | ||||||
| VDRM | 1200 volts | 1200 volts |