TRIAC Alternistor - Snubberless 800V 8A Surface Mount D²PAK
TRIAC Alternistor - Snubberless 800V 8A Surface Mount D²PAK
TRIAC Alternistor - Snubberless 800V 8A Surface Mount D²PAK
Triacs 8A 800V D2PAK Snubberless Triac
TRIAC, 8A, 800V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak Non RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 8A D2PAK
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-18256-2-ND | T835T-8G-TR | T835T-8G-TR | 84AC3173 | T835T-8G-TR |
| Product Name | TRIACs | TRIACs | Triacs | Triac, 8A, 800V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | ||||
| VDRM | 800 volts | 800 volts |