STMicroelectronics, Inc. Triacs - Z0402MF 1AA2 Z0402MF 1AA2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038371-Z0402MF 1AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038371-Z0402MF 1AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Z0402MF 1AA2 - 038371-Z0402MF 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0402MF 1AA2
038371-Z0402MF 1AA2
Triacs - Z0402MF 1AA2 038371-Z0402MF 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 038371-Z0402MF 1AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038371-Z0402MF 1AA2
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 3mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-202
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-3324-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3

Buy Now Datasheet
Singapore, Singapore
600V 4A Triac
300-Z0402MF 1AA2
600V 4A Triac 300-Z0402MF 1AA2
TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0402MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0402MF 1AA2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 4A TO202-3 Product overview: Z0402MF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0402MF 1AA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 4.0 Amp 600 Volt

Triacs 4.0 Amp 600 Volt

Buy Now Datasheet
Thyristor TRIAC 600V 21A 3-Pin TO-202 Bulk - Z0402MF 1AA2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Thyristor TRIAC 600V 21A 3-Pin TO-202 Bulk
Z0402MF 1AA2
Thyristor TRIAC 600V 21A 3-Pin TO-202 Bulk Z0402MF 1AA2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0402MF 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0402MF 1AA2
Discrete Semiconductor Products - Thyristors - TRIACs Z0402MF 1AA2
TRIAC SENS GATE 600V 4A TO202-3

TRIAC SENS GATE 600V 4A TO202-3

Supplier's Site
TRIAC SENS GATE 600V 4A TO202

TRIAC SENS GATE 600V 4A TO202

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 038371-Z0402MF 1AA2 497-3324-ND 300-Z0402MF 1AA2 Z0402MF 1AA2 Z0402MF 1AA2 Z0402MF 1AA2 Z0402MF 1AA2
Product Name Triacs - Z0402MF 1AA2 TRIACs 600V 4A Triac Triacs Thyristor TRIAC 600V 21A 3-Pin TO-202 Bulk Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Package Type TO-202 TO-202; TO-202 No Tab Tube TO-202 TO-202 No Tab TO-202 No Tab
VDRM 600 volts 600 volts 600 volts
ITSM 4 amps 4 amps
IGT 3 mA 3 mA 3 mA
Unlock Full Specs
to access all available technical data