Win Source Part Number: 1097702-T1635H-8I
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: ECOPACK®2
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Insulated
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): T1635H-8IT1635H8I;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-T1635H-8I
Base Product Number: T1635
TRIAC Standard 800V 16A Through Hole TO-220AB Insulated
TRIAC 800V 16A TO220AB Product overview: T1635H-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-8I can be used for catalog matching and distributor lookup.
TRIAC 800V 16A TO220AB
TRIAC STANDARD 800V 16A TO220AB
TRIAC, 800V, 16A, TO-220AB ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1097702-T1635H-8I | 497-T1635H-8I-ND | 300-T1635H-8I | T1635H-8I | T1635H-8I | 78AH2339 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 800V 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 800V, 16A, To-220Ab Rohs Compliant Stmicroelectronics |
| Package Type | Tube | TO-220; TO-220-3 | Tube | TO-220-3 | TO-220-3 | |
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 16 amps | 16 amps | ||||
| IGT | 35 mA | 35 mA | 35 mA | |||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |