STMicroelectronics, Inc. Triacs - T835H-6G-TR T835H-6G-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038460-T835H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038460-T835H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T835H-6G-TR - 038460-T835H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T835H-6G-TR
038460-T835H-6G-TR
Triacs - T835H-6G-TR 038460-T835H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 038460-T835H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038460-T835H-6G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-7643-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-7643-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-7643-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T835H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T835H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T835H-6G-TR
TRIAC ALTERNISTOR 600V 8A D2PAK

TRIAC ALTERNISTOR 600V 8A D2PAK

Supplier's Site
TRIAC ALTERNISTOR 600V 8A D2PAK

TRIAC ALTERNISTOR 600V 8A D2PAK

Supplier's Site Datasheet
Triac, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7911 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7911
Triac, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7911
TRIAC, 8A, 600V, TO-263-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 8A, 600V, TO-263-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 8A Triacs

Triacs Hi temp 8A Triacs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 038460-T835H-6G-TR 497-7643-6-ND T835H-6G-TR T835H-6G-TR 45AC7911 T835H-6G-TR
Product Name Triacs - T835H-6G-TR TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics Triacs
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
VDRM 600 volts 600 volts
ITSM 8 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data