Vishay Precision Group SCRs VS-50RIA120

Description
SCR 1.2kV 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
Request a Quote Datasheet
Description
SCR 1.2kV 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 50RIA120-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)

SCR 1.2kV 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1104198-VS-50RIA120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1104198-VS-50RIA120
Discrete Semiconductor Products - Thyristors - SCRs 1104198-VS-50RIA120
Win Source Part Number: 1104198-VS-50RIA120 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 100 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 100 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 50 A Current - On State (It (RMS)) (Max): 80 A Current - Off State (Max): 15 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1430A, 1490A SCR Type: Standard Recovery Mounting Type: Chassis, Stud Mount Package / Case: TO-208AC, TO-65-3, Stud Supplier Device Package: TO-208AC (TO-65) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): VS-50RIA120VS50RIA12 0; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-50RIA120-ND,VS50R IA120-ND,VS50RIA120, *50RIA120,50RIA120 Base Product Number: 50RIA120

Win Source Part Number: 1104198-VS-50RIA120
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 100
Current - Hold (Ih) (Max): 200 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 100 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 50 A
Current - On State (It (RMS)) (Max): 80 A
Current - Off State (Max): 15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1430A, 1490A
SCR Type: Standard Recovery
Mounting Type: Chassis, Stud Mount
Package / Case: TO-208AC, TO-65-3, Stud
Supplier Device Package: TO-208AC (TO-65)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): VS-50RIA120VS50RIA120;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-50RIA120-ND,VS50RIA120-ND,VS50RIA120,*50RIA120,50RIA120
Base Product Number: 50RIA120

Buy Now Datasheet
Thyristors - 3953474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
3953474P
Thyristors 3953474P
Thyristor 50RIA 50A 1200V Stud TO-65

Thyristor 50RIA 50A 1200V Stud TO-65

Supplier's Site
Thyristors - 1652391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1652391
Thyristors 1652391
Thyristor 50RIA 50A 1200V Stud TO-65

Thyristor 50RIA 50A 1200V Stud TO-65

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 31376925 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
31376925
Thyristor/SCR/Triac/Diac/Alternistor 31376925
SCR THYRISTOR, 50A, 1.2KV, TO-208AC; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:100MA; CURRENT IT AV:50A; ON STATE RMS CURRENT IT(RMS):80A; HOLDING CURRENT MAX IH:200MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 50A, 1.2KV, TO-208AC; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:100MA; CURRENT IT AV:50A; ON STATE RMS CURRENT IT(RMS):80A; HOLDING CURRENT MAX IH:200MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Scr Thyristor, 50A, 1.2Kv, To-208Ac; Scr Module Type Vishay - 09F7087 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 50A, 1.2Kv, To-208Ac; Scr Module Type Vishay
09F7087
Scr Thyristor, 50A, 1.2Kv, To-208Ac; Scr Module Type Vishay 09F7087
SCR THYRISTOR, 50A, 1.2KV, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

SCR THYRISTOR, 50A, 1.2KV, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Scr Thyristor, 50A, 1.2Kv, To-208Ac; Peak Repetitive Off-State Voltage, Vdrm Vishay - 98K9620 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 50A, 1.2Kv, To-208Ac; Peak Repetitive Off-State Voltage, Vdrm Vishay
98K9620
Scr Thyristor, 50A, 1.2Kv, To-208Ac; Peak Repetitive Off-State Voltage, Vdrm Vishay 98K9620
SCR THYRISTOR, 50A, 1.2KV, TO-208AC; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:100mA; Current It av:50A; On State RMS Current IT(rms):80A; Thyristor Case Style:TO-65; No. of Pins:2; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 50A, 1.2KV, TO-208AC; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:100mA; Current It av:50A; On State RMS Current IT(rms):80A; Thyristor Case Style:TO-65; No. of Pins:2; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - VS-50RIA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-50RIA120
Discrete Semiconductor Products - Thyristors - SCRs VS-50RIA120
SCR 1.2KV 80A TO208AC

SCR 1.2KV 80A TO208AC

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1200 Volt 50 Amp

SCRs 1200 Volt 50 Amp

Buy Now Datasheet
VISH Phase Control - VS-50RIA120 - Galco Industrial Electronics
Madison Heights, MI, United States
VISH Phase Control
VS-50RIA120
VISH Phase Control VS-50RIA120
SCR, TO-65, 1200V, 50A VS-50RIA120

SCR, TO-65, 1200V, 50A VS-50RIA120

Supplier's Site
SCR 1.2KV 80A TO208AC

SCR 1.2KV 80A TO208AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Galco Industrial Electronics ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 50RIA120-ND 1104198-VS-50RIA120 3953474P 1652391 31376925 09F7087 98K9620 VS-50RIA120 VS-50RIA120 VS-50RIA120 VS-50RIA120
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristors Thyristors Thyristor/SCR/Triac/Diac/Alternistor Scr Thyristor, 50A, 1.2Kv, To-208Ac; Scr Module Type Vishay Scr Thyristor, 50A, 1.2Kv, To-208Ac; Peak Repetitive Off-State Voltage, Vdrm Vishay Discrete Semiconductor Products - Thyristors - SCRs SCRs VISH Phase Control SCRs
Thyristor Type SCR SCR SCR; SCR Scr SCR SCR SCR SCR SCR
Package Type TO-208AC, TO-65-3, Stud Bulk TO-65 To-65 TO-65 TO-208AC, TO-65-3, Stud TO-208AC, TO-65-3, Stud
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1200 volts 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2563N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
IT(RMS) 3600 amps
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
M50 Series High Surge Current Rectifiers - M5010044 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details