Win Source Part Number: 1376648-Z0410MB
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ECOPACK2
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Standard
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 4 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A, 16A
Current - Gate Trigger (Igt) (Max): 25 mA
Current - Hold (Ih) (Max): 25 mA
TRIAC 600V 4A DPAK Product overview: Z0410MB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0410MB can be used for catalog matching and distributor lookup.
TRIAC 600V 4A DPAK
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1376648-Z0410MB | 2614732P | 300-Z0410MB | 497-Z0410MBCT-ND | Z0410MB | Z0410MB |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 600V 4A DPAK Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | DPAK; Tape & Reel | TO-252 | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| VDRM | 600 volts | 600 volts | 600 volts | |||
| ITSM | 4 amps | 4 amps | ||||
| IGT | 25 mA | 25 mA | 25 mA | |||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |