STMicroelectronics, Inc. TRIACs T2535-800G

Description
TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-14173-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 25A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
25A Snubberless™ Triacs in D2PAK Product overview: T2535-800G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2535-800G can be used for catalog matching and distributor lookup.

25A Snubberless™ Triacs in D2PAK Product overview: T2535-800G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2535-800G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T2535-800G - 1209458-T2535-800G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2535-800G
1209458-T2535-800G
Triacs - T2535-800G 1209458-T2535-800G
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209458-T2535-800G Weight: 2.000002 g Hold Current: 50 mA Categories: Triacs Case / Package: D2PAK Alternative Parts (Cross-Reference): T2535800G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 25 A Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 800 V Max Operating Temperature: 125 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209458-T2535-800G
Weight: 2.000002 g
Hold Current: 50 mA
Categories: Triacs
Case / Package: D2PAK
Alternative Parts (Cross-Reference): T2535800G;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 25 A
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 800 V
Max Operating Temperature: 125 °C

Buy Now
Sheung Wan, Hong Kong
Triacs 25A Std Snuberless Traics

Triacs 25A Std Snuberless Traics

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T2535-800G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2535-800G
Discrete Semiconductor Products - Thyristors - TRIACs T2535-800G
TRIAC ALTERNISTOR 800V 25A D2PAK

TRIAC ALTERNISTOR 800V 25A D2PAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
T2535-800G
Triode/MOS Tube/Transistor >> TRIACs T2535-800G
50mA 35mA 800V 1个双向可控硅 D2PAK TRIACs ROHS

50mA 35mA 800V 1个双向可控硅 D2PAK TRIACs ROHS

Supplier's Site Datasheet
TRIAC ALTERNISTOR 800V 25A D2PAK

TRIAC ALTERNISTOR 800V 25A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 497-14173-5-ND 300-T2535-800G 1209458-T2535-800G T2535-800G T2535-800G T2535-800G T2535-800G
Product Name TRIACs 25A Triac Triacs - T2535-800G Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
VRRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data