Manufacturer: STMicroelectronics
Win Source Part Number: 036686-Z0109MN 6AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Family Name: Z0109M
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): FT0107MN; BTA2008W-600D; BTA2008W-600D,135; L0107MTRP4;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 600V 1A SOT223 Product overview: Z0109MN 6AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MN 6AA4 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC SENS GATE 600V 1A SOT223
TRIAC SENS GATE 600V 1A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 036686-Z0109MN 6AA4 | 300-Z0109MN 6AA4 | 497-Z0109MN6AA4DKR-ND | Z0109MN 6AA4 | Z0109MN 6AA4 | Z0109MN 6AA4 |
| Product Name | Triacs - Z0109MN 6AA4 | 600V 1A Triac | TRIACs | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-223 | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| VDRM | 600 volts | 600 volts | 600 volts | |||
| ITSM | 1 amps | 1 amps | ||||
| IGT | 10 mA | 10 mA | 10 mA | |||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |