STMicroelectronics, Inc. TRIACs T1235T-8G-TR

Description
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK
Request a Quote
Description
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T1235T-8G is a 12A, 800V Triac designed for general-purpose AC switching applications. It features a snubberless design, allowing for operation without an external snubber RC circuit under specified conditions. The device is housed in a D¬=PAK package, which is compliant with UL94-V0 flammability standards and is environmentally friendly, being RoHS and Halogen Free compliant. This Triac offers high static dV/dt immunity and is capable of handling high dynamic turn-off commutation, making it suitable for applications such as motor control circuits, home appliances, heating, lighting, and inrush current limiting. The maximum junction temperature is rated at 150 °C, providing a good thermal margin for high-temperature environments. The device also has a surge capability of up to 900V and a critical rate of rise of on-state current of 100A/µs, enhancing its performance in demanding applications. Overall, the T1235T-8G is a robust option for engineers looking for reliable AC switching solutions in various applications.

Datasheet Summary
Powered by GS/AI

The T1235T-8G is a 12A, 800V Triac designed for general-purpose AC switching applications. It features a snubberless design, allowing for operation without an external snubber RC circuit under specified conditions. The device is housed in a D¬=PAK package, which is compliant with UL94-V0 flammability standards and is environmentally friendly, being RoHS and Halogen Free compliant. This Triac offers high static dV/dt immunity and is capable of handling high dynamic turn-off commutation, making it suitable for applications such as motor control circuits, home appliances, heating, lighting, and inrush current limiting. The maximum junction temperature is rated at 150 °C, providing a good thermal margin for high-temperature environments. The device also has a surge capability of up to 900V and a critical rate of rise of on-state current of 100A/µs, enhancing its performance in demanding applications. Overall, the T1235T-8G is a robust option for engineers looking for reliable AC switching solutions in various applications.

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-18028-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

Buy Now Datasheet
TRIACs - 497-18028-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

Buy Now Datasheet
TRIACs - 497-18028-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
12A 800V Triac
300-T1235T-8G-TR
12A 800V Triac 300-T1235T-8G-TR
12A 800V 150°C D²PAK Snubberless™ T-Series Triac Product overview: T1235T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235T-8G-TR can be used for catalog matching and distributor lookup.

12A 800V 150°C D²PAK Snubberless™ T-Series Triac Product overview: T1235T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235T-8G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T1235T-8G-TR - 935899-T1235T-8G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1235T-8G-TR
935899-T1235T-8G-TR
Triacs - T1235T-8G-TR 935899-T1235T-8G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 935899-T1235T-8G-TR Series: Snubberless™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Alternistor - Snubberless 800 V 12 A Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: T1235 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-18028-2, 497-18028-1, 497-18028-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935899-T1235T-8G-TR
Series: Snubberless™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Alternistor - Snubberless 800 V 12 A Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: T1235
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-18028-2, 497-18028-1, 497-18028-6

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1235T-8G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235T-8G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1235T-8G-TR
TRIAC ALTERNISTOR 800V 12A D2PAK

TRIAC ALTERNISTOR 800V 12A D2PAK

Supplier's Site
THYRISTORS (SCR) AND AC SWITCHES

THYRISTORS (SCR) AND AC SWITCHES

Supplier's Site Datasheet
Triac, 12A, 800V, To-263 Rohs Compliant Stmicroelectronics - 03AH3358 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 12A, 800V, To-263 Rohs Compliant Stmicroelectronics
03AH3358
Triac, 12A, 800V, To-263 Rohs Compliant Stmicroelectronics 03AH3358
TRIAC, 12A, 800V, TO-263 ROHS COMPLIANT: YES

TRIAC, 12A, 800V, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 12 A D2PAK Snubberless Triac

Triacs 12 A D2PAK Snubberless Triac

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number 497-18028-2-ND 300-T1235T-8G-TR 935899-T1235T-8G-TR T1235T-8G-TR T1235T-8G-TR 03AH3358 T1235T-8G-TR
Product Name TRIACs 12A 800V Triac Triacs - T1235T-8G-TR Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 12A, 800V, To-263 Rohs Compliant Stmicroelectronics Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 800 volts
IGT 35 mA
Unlock Full Specs
to access all available technical data