Manufacturer: Vishay
Win Source Part Number: 213895-VS-70TPS16PBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 200mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 70A
Current - On State (It (RMS)) (Max): 75A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SUPER-247 (TO-274AA)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
THYRISTOR, 1.6KV, 70A, TO-247; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:70A; On State RMS Current:75A; Thyristor Case Style:TO-247; No. of Pins:3Pins; Holding Current Max:200mARoHS Compliant: Yes
SCRs 70A 1.6KV PH CON SCR SUPER247
SCR 1.6KV 75A SUPER-247
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 213895-VS-70TPS16PBF | 06AC6569 | VS-70TPS16PBF | VS-70TPS16PBF | VS-70TPS16PBF |
| Product Name | SCRs - Single - VS-70TPS16PBF | Thyristor, 1.6Kv, 70A, To-247; Peak Repetitive Off State Voltage Vishay | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | SUPER-247 (TO-274AA) | TO-247 | TO-274AA | TO-274AA | |
| VDRM | 1600 volts | 1600 volts |