SCR 600V 12A Standard Recovery Through Hole TO-220
Thyristor SCR 600V 12A Standard TO-220AB
Thyristor SCR 600V 12A Standard TO-220AB
Thyristor SCR 600V 12A Standard TO-220AB
Manufacturer: STMicroelectronics
Win Source Part Number: 093340-TYN612RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
SCR 600V 12A TO220AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-2418-5-ND | 8773071 | 8773071P | 093340-TYN612RG | TYN612RG | TYN612RG | 57P4597 |
| Product Name | SCRs | Thyristors | Thyristors | SCRs - Single - TYN612RG | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor Stmicroelectronics |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | SCR |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220AB | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 3 |