TRIAC Alternistor - Snubberless 800V 20A Surface Mount D²PAK
TRIAC Alternistor - Snubberless 800V 20A Surface Mount D²PAK
TRIAC Alternistor - Snubberless 800V 20A Surface Mount D²PAK
20A 800V 150°C D²PAK Snubberless™ T-Series Triac Product overview: T2035T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2035T-8G-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376696-T2035T-8G-TR
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: T2035
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 20 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 168A, 160A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 45 mA
TRIAC ALTERNISTOR 800V 20A D2PAK
Triacs 20 A 800 V D PAK Snubberless Triac
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-18400-1-ND | 300-T2035T-8G-TR | 1376696-T2035T-8G-TR | T2035T-8G-TR | T2035T-8G-TR | T2035T-8G-TR |
| Product Name | TRIACs | 20A 800V Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 800 volts | 800 volts | ||||
| ITSM | 20 amps |