SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1324958-X00619MA5AL2
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.35 V
Current - On State (It (AV)) (Max): 500 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A
SCR Type: Sensitive Gate
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-9067-1,-497-906
Base Product Number: X00619
RoHS Status: ROHS3 Compliant
SCR 0.8A 600V TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):800mA; Triac Case Style:TO-92; Gate Trigger Current Max (QI), Igt:-; Gate Trigger Voltage Max Vgt:-; Peak Gate Power:-; Peak Non Rep RoHS Compliant: Yes
SCR 600V 800MA TO92-3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | 497-9067-1-ND | 1324958-X00619MA5AL2 | 33R1556 | X00619MA5AL2 | X00619MA5AL2 | X00619MA5AL2 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr 0.8A 600V To-92; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |