TRIAC Alternistor - Snubberless 800V 20A Surface Mount D²PAK
TRIAC ALTERNISTOR 800V 20A D2PAK
Triacs 20 A 800 V D PAK Snubberless Triac
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Thyristors |
| Product Number | T2035T-8G-ND | T2035T-8G | T2035T-8G | T2035T-8G |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 800 volts |