Snubberless triac,T435-600T4A 600V
Snubberless triac,T435-600T4A 600V
Manufacturer: STMicroelectronics
Win Source Part Number: 054439-T435-600T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
TRIAC Alternistor - Snubberless 600V 4A Through Hole TO-220
TRIAC ALTERNISTOR 600V TO220AB
TRIAC ALTERNISTOR 600V 4A TO220
TRIAC, 600V, 4A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes
Triac, 600 V, 35 mA, 4 A, 30 A, 35 mA, 1.3 V RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 4863215 | 054439-T435-600T | 497-7642-5-ND | T435-600T | T435-600T | T435-600T | 57P4670 | 26M4556 |
| Product Name | TRIACs | Triacs - T435-600T | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 600V, 4A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Triac, 600 V, 35 Ma, 4 A, 30 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220; To-220ab | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | ||
| Pin Count | 3 | 3 | ||||||
| Features | Snubberless Triac | |||||||
| VDRM | 600 volts | 600 volts |