STMicroelectronics, Inc. SCRs TN5015H-6G

Description
SCR 600V 50A Standard Recovery Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
SCR 600V 50A Standard Recovery Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-19416-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 50A Standard Recovery Surface Mount D²PAK (TO-263)

SCR 600V 50A Standard Recovery Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1376690-TN5015H-6G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376690-TN5015H-6G
Discrete Semiconductor Products - Thyristors - SCRs 1376690-TN5015H-6G
Win Source Part Number: 1376690-TN5015H-6G Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK (TO-263) Base Product Number: TN5015 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 493A, 450A Current - Gate Trigger (Igt) (Max): 15 mA Current - Hold (Ih) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.65 V Current - On State (It (AV)) (Max): 30 A Current - Off State (Max): 10 µA SCR Type: Standard Recovery

Win Source Part Number: 1376690-TN5015H-6G
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK (TO-263)
Base Product Number: TN5015
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 50 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 493A, 450A
Current - Gate Trigger (Igt) (Max): 15 mA
Current - Hold (Ih) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.65 V
Current - On State (It (AV)) (Max): 30 A
Current - Off State (Max): 10 µA
SCR Type: Standard Recovery

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs High temperature 50A SCRs

SCRs High temperature 50A SCRs

Buy Now Datasheet
Thyristor, 600V, 50A, To-263-3 Rohs Compliant Stmicroelectronics - 47AK7070 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 50A, To-263-3 Rohs Compliant Stmicroelectronics
47AK7070
Thyristor, 600V, 50A, To-263-3 Rohs Compliant Stmicroelectronics 47AK7070
THYRISTOR, 600V, 50A, TO-263-3 ROHS COMPLIANT: YES

THYRISTOR, 600V, 50A, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - TN5015H-6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN5015H-6G
Discrete Semiconductor Products - Thyristors - SCRs TN5015H-6G
SCR 600V 50A D2PAK

SCR 600V 50A D2PAK

Supplier's Site
SCR 600V 50A D2PAK

SCR 600V 50A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-19416-ND 1376690-TN5015H-6G TN5015H-6G 47AK7070 TN5015H-6G TN5015H-6G
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 600V, 50A, To-263-3 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B654-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Module, 1.4Kv, 38Ka Rohs Compliant Infineon - 74AJ3030 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Optoisolators - Triac, SCR Output - FODM3011R1 - 872182-FODM3011R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details