Manufacturer: STMicroelectronics
Win Source Part Number: 898857-T1610T-8T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 16 A Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: T1610
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-15252-5, 497-15252-5
TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220
Logic Level 16A TRIAC Product overview: T1610T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1610T-8T can be used for catalog matching and distributor lookup.
TRIAC 800V 16A 10MA TO-220AB
TRIAC SENS GATE 800V 16A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 898857-T1610T-8T | 497-15252-5-ND | 300-T1610T-8T | T1610T-8T | T1610T-8T | T1610T-8T |
| Product Name | Triacs - T1610T-8T | TRIACs | 16A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 800 volts |