4 QUADRANT LOGIC LEVEL TRIAC, 60
Manufacturer: ON Semiconductor
Win Source Part Number: 129072-Z0103MNT1G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-261-4, TO-261AA
Manufacturer Device Package: SOT-223
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Family Name: MAC9M
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | Z0103MNT1G | 129072-Z0103MNT1G |
| Product Name | TRIACs | Discrete Semiconductor Products |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |