Win Source Part Number: 1376694-T3035H-8G
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: T3035
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 30 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 283A, 270A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 60 mA
30 A - 800 V - 150 °C H-series Triac in D²PAK Product overview: T3035H-8G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 800 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 30 A, 800 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3035H-8G can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 30A Surface Mount D²PAK
TRIAC, 30A, 800V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):30A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 30A D2PAK
30A - 800V - D2PAK, H-SERIES TRI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Thyristors |
| Product Number | 1376694-T3035H-8G | 300-T3035H-8G | 497-18253-ND | 94AC2545 | T3035H-8G | T3035H-8G | T3035H-8G |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | 30 A 800 V Triac | TRIACs | Triac, 30A, 800V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Package Type | Tube | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| VDRM | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 30 amps | ||||||
| IGT | 35 mA | 35 mA | 35 mA |